☰
LM2793LDEV
LM2793LDEV
Obsolete
Description:  BOARD EVALUATION LM2793LD
Manufacturer:  Texas Instruments
Datasheet:   LM2793LDEV Datasheet
History Price: Obsolete
In Stock: 20280
LM2793LDEV Specification
Specification
Part No
LM2793LDEV
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
16mA
Outputs and Type
2, Non-Isolated
Voltage - Output
4V
Features
Charge Pump
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
LM2793
LM2793LDEV PDF Datasheet
LM2793LDEV Related Parts
LM2754SQEV
LM2754SQEV
Texas Instruments
BOARD EVALUATION LM2754SQ
LM2755TMEV
LM2755TMEV
Texas Instruments
BOARD EVALUATION FOR LM2755TM
LM2756TMEV
LM2756TMEV
Texas Instruments
BOARD EVALUATION FOR LM2756TM
LM2759SDEV
LM2759SDEV
Texas Instruments
BOARD EVAL LM2759
LM2794EVAL
LM2794EVAL
Texas Instruments
BOARD EVALUATION LM2794
LM2795EVAL
LM2795EVAL
Texas Instruments
BOARD EVALUATION LM2795
LM27961TLEV
LM27961TLEV
Texas Instruments
BOARD EVALUATION LM27961TL
LM27965SQEV
LM27965SQEV
Texas Instruments
BOARD EVALUATION LM27965SQ
LM2796TLEV
LM2796TLEV
Texas Instruments
BOARD EVALUATION LM2796TL
LM2793LDEV Compare Parts
  • LM2793LDEV vs LM27965SQEV
  • LM2793LDEV vs LM27961TLEV
  • LM2793LDEV vs LM2795EVAL
  • LM2793LDEV vs LM2794EVAL
  • LM2793LDEV vs LM2759SDEV
  • LM2793LDEV vs LM2756TMEV
  • LM2793LDEV vs LM2755TMEV
  • LM2793LDEV vs LM2754SQEV
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect