Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments LM2736Y EVAL
LM2736Y EVAL
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVALUATION LM2736Y
Manufacturer:
Texas Instruments
Datasheet:
LM2736Y EVAL Datasheet
History Price: Obsolete
In Stock: 80
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM2736Y EVAL Specification
Specification
Part No
LM2736Y EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.5V
Current - Output
750mA
Voltage - Input
3V ~ 18V
Regulator Topology
Buck
Frequency - Switching
550kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM2736
Power - Output
-
LM2736Y EVAL PDF Datasheet
LM2736Y EVAL Datasheet
Click and Download: LM2736Y EVAL Datasheet
LM2736Y EVAL Related Parts
LM20123EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20123
LM20124EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20124
LM20125EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20125
LM20133EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20133
LM20134EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20134
LM20136MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20136MH
LM20143EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20143
LM20144EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20144
LM20145EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20145
LM20146MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20146MH
LM20154EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20154
LM20242EVAL
Texas Instruments
BOARD EVAL 2A POWERWISE LM20242
LM2736Y EVAL Compare Parts
LM2736Y EVAL vs LM2853-3.3EVAL
LM2736Y EVAL vs LM2853-1.8EVAL/NOPB
LM2736Y EVAL vs LM2853-1.8EVAL
LM2736Y EVAL vs LM2853-1.2EVAL
LM2736Y EVAL vs LM2852Y-3.3EVAL
LM2736Y EVAL vs LM2852Y-1.8EVAL
LM2736Y EVAL vs LM2852Y-1.2EVAL
LM2736Y EVAL vs LM2852X-3.3EVAL
LM2736Y EVAL vs LM2852X-1.8EVAL
LM2736Y EVAL vs LM2852X-1.2EVAL
LM2736Y EVAL vs LM2842XMK-ADJEV/NOPB
LM2736Y EVAL vs LM2842XMK-ADJEV
LM2736Y EVAL vs LM2841YMK-ADJEV/NOPB
LM2736Y EVAL vs LM2833ZSDEVAL
LM2736Y EVAL vs LM2833ZMYEVAL
LM2736Y EVAL vs LM2833XSDEVAL
LM2736Y EVAL vs LM2833XMYEVAL
LM2736Y EVAL vs LM2832ZSD EVAL
LM2736Y EVAL vs LM2832YSD EVAL
LM2736Y EVAL vs LM2832YMY EVAL
LM2736Y EVAL vs LM2831ZMF EVAL
LM2736Y EVAL vs LM2831YMF EVAL
LM2736Y EVAL vs LM2831XMF EVAL
LM2736Y EVAL vs LM2787BPEV
LM2736Y EVAL vs LM2776EVM
LM2736Y EVAL vs LM27762EVM
LM2736Y EVAL vs LM27761EVM
LM2736Y EVAL vs LM2775EVM
LM2736Y EVAL vs LM2757TMEV
LM2736Y EVAL vs LM2745-19AEVAL
LM2736Y EVAL vs LM2744EVAL
LM2736Y EVAL vs LM2743EVAL/NOPB
LM2736Y EVAL vs LM2743-19AEVAL
LM2736Y EVAL vs LM27403EVM-POL600
LM2736Y EVAL vs LM27403EVM
LM2736Y EVAL vs LM27402SQEVAL/NOPB
LM2736Y EVAL vs LM2738YSDEVAL
LM2736Y EVAL vs LM2738YMYEVAL
LM2736Y EVAL vs LM2738XSDEVAL
LM2736Y EVAL vs LM2738XMYEVAL
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great