☰
LM2733XEVAL
LM2733XEVAL
Obsolete
Description:  BOARD EVALUATION LM2733X
Manufacturer:  Texas Instruments
Datasheet:   LM2733XEVAL Datasheet
History Price: Obsolete
In Stock: 2480
LM2733XEVAL Specification
Specification
Part No
LM2733XEVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
1A
Voltage - Input
2.7V ~ 14V
Regulator Topology
Boost
Frequency - Switching
1.6MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM2733
Power - Output
-
LM2733XEVAL Related Parts
LM20123EVAL
LM20123EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20123
LM20124EVAL
LM20124EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20124
LM20125EVAL
LM20125EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20125
LM20133EVAL
LM20133EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20133
LM20134EVAL
LM20134EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20134
LM20136MHEVAL
LM20136MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20136MH
LM20143EVAL
LM20143EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20143
LM20144EVAL
LM20144EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20144
LM20145EVAL
LM20145EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20145
LM20146MHEVAL
LM20146MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20146MH
LM20154EVAL
LM20154EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20154
LM20242EVAL
LM20242EVAL
Texas Instruments
BOARD EVAL 2A POWERWISE LM20242
LM2733XEVAL Compare Parts
  • LM2733XEVAL vs LM2853-3.3EVAL
  • LM2733XEVAL vs LM2853-1.8EVAL/NOPB
  • LM2733XEVAL vs LM2853-1.8EVAL
  • LM2733XEVAL vs LM2853-1.2EVAL
  • LM2733XEVAL vs LM2852Y-3.3EVAL
  • LM2733XEVAL vs LM2852Y-1.8EVAL
  • LM2733XEVAL vs LM2852Y-1.2EVAL
  • LM2733XEVAL vs LM2852X-3.3EVAL
  • LM2733XEVAL vs LM2852X-1.8EVAL
  • LM2733XEVAL vs LM2852X-1.2EVAL
  • LM2733XEVAL vs LM2842XMK-ADJEV/NOPB
  • LM2733XEVAL vs LM2842XMK-ADJEV
  • LM2733XEVAL vs LM2841YMK-ADJEV/NOPB
  • LM2733XEVAL vs LM2833ZSDEVAL
  • LM2733XEVAL vs LM2833ZMYEVAL
  • LM2733XEVAL vs LM2833XSDEVAL
  • LM2733XEVAL vs LM2833XMYEVAL
  • LM2733XEVAL vs LM2832ZSD EVAL
  • LM2733XEVAL vs LM2832YSD EVAL
  • LM2733XEVAL vs LM2832YMY EVAL
  • LM2733XEVAL vs LM2831ZMF EVAL
  • LM2733XEVAL vs LM2831YMF EVAL
  • LM2733XEVAL vs LM2831XMF EVAL
  • LM2733XEVAL vs LM2787BPEV
  • LM2733XEVAL vs LM2776EVM
  • LM2733XEVAL vs LM27762EVM
  • LM2733XEVAL vs LM27761EVM
  • LM2733XEVAL vs LM2775EVM
  • LM2733XEVAL vs LM2757TMEV
  • LM2733XEVAL vs LM2745-19AEVAL
  • LM2733XEVAL vs LM2744EVAL
  • LM2733XEVAL vs LM2743EVAL/NOPB
  • LM2733XEVAL vs LM2743-19AEVAL
  • LM2733XEVAL vs LM27403EVM-POL600
  • LM2733XEVAL vs LM27403EVM
  • LM2733XEVAL vs LM27402SQEVAL/NOPB
  • LM2733XEVAL vs LM2738YSDEVAL
  • LM2733XEVAL vs LM2738YMYEVAL
  • LM2733XEVAL vs LM2738XSDEVAL
  • LM2733XEVAL vs LM2738XMYEVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great