☰
LM20S-EVAL
LM20S-EVAL
Obsolete
Description:  EVALUATION BOARD FOR LM20S
Manufacturer:  Texas Instruments
Datasheet:   LM20S-EVAL Datasheet
History Price: Obsolete
In Stock: 7200
LM20S-EVAL Specification
Specification
Part No
LM20S-EVAL
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-40癈 ~ 125癈
Interface
Analog
Sensitivity
?.5癈
Voltage - Supply
2.5V ~ 5.5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
LM20S
LM20S-EVAL PDF Datasheet
LM20S-EVAL Related Parts
LM20XEVM
LM20XEVM
Texas Instruments
EVALUATION BOARD FOR LM20X
LM26EVAL-XPA
LM26EVAL-XPA
Texas Instruments
BOARD EVALUATION LM26CIM5-XPA
LM26EVM
LM26EVM
Texas Instruments
EVALUATION MODULE
LM26LVEB
LM26LVEB
Texas Instruments
BOARD EVAL TEMP SWITCH/SENSOR
LM26LVEB/NOPB
LM26LVEB/NOPB
Texas Instruments
BOARD EVAL FOR LM26LV
LM26LVEVM
LM26LVEVM
Texas Instruments
EVALUATION MODULE
LM20C-EVAL
LM20C-EVAL
Texas Instruments
EVALUATION BOARD FOR LM20C
LM26EVAL-TPA
LM26EVAL-TPA
Texas Instruments
BOARD EVALUATION LM26CIM5-TPA
LM26LVEB/NOPB OPB
LM26LVEB/NOPB OPB
Texas Instruments
BOARD EVAL FOR LM26LV
LM20S-EVAL Compare Parts
  • LM20S-EVAL vs LM26LVEB/NOPB
  • LM20S-EVAL vs LM26LVEB
  • LM20S-EVAL vs LM26EVM
  • LM20S-EVAL vs LM26EVAL-XPA
  • LM20S-EVAL vs LM20XEVM
  • LM20S-EVAL vs LM26LVEB/NOPB OPB
  • LM20S-EVAL vs LM26EVAL-TPA
  • LM20S-EVAL vs LM20C-EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.