☰
LDC1051EVM
LDC1051EVM
Obsolete
Description:  EVAL BOARD INDUCTIVE TO DGTL
Manufacturer:  Texas Instruments
Datasheet:   LDC1051EVM Datasheet
History Price: Obsolete
In Stock: 30320
LDC1051EVM Specification
Specification
Part No
LDC1051EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Proximity, Inductive
Sensing Range
-
Interface
USB
Sensitivity
-
Voltage - Supply
5V, USB
Embedded
Yes, MCU, 16-Bit
Supplied Contents
Board(s)
Utilized IC / Part
LDC1051
LDC1051EVM PDF Datasheet
LDC1051EVM Related Parts
LDC0851EVM
LDC0851EVM
Texas Instruments
EVAL BOARD FOR LDC0851
LDC1000QEVM
LDC1000QEVM
Texas Instruments
EVAL BOARD FOR LDC1000Q
LDC1312EVM
LDC1312EVM
Texas Instruments
EVAL MODULE FOR LDC1312
LDC1314DIAL-EVM
LDC1314DIAL-EVM
Texas Instruments
EVALUATION MODULE
LDC1314KEYPAD-EVM
LDC1314KEYPAD-EVM
Texas Instruments
EVALUATION MODULE
LDC1612EVM
LDC1612EVM
Texas Instruments
EVAL MODULE FOR LDC1612
LDC1614EVM
LDC1614EVM
Texas Instruments
EVAL MODULE FOR LDC1614
LDC-HALL-HMI-EVM
LDC-HALL-HMI-EVM
Texas Instruments
EVALUATION MODULE FOR INDUCTIVE
LDC1314EVM
LDC1314EVM
Texas Instruments
EVAL MODULE FOR LDC1314
LDC1051EVM Compare Parts
  • LDC1051EVM vs LDC1614EVM
  • LDC1051EVM vs LDC1612EVM
  • LDC1051EVM vs LDC1314KEYPAD-EVM
  • LDC1051EVM vs LDC1314DIAL-EVM
  • LDC1051EVM vs LDC1312EVM
  • LDC1051EVM vs LDC1000QEVM
  • LDC1051EVM vs LDC0851EVM
  • LDC1051EVM vs LDC1314EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store