☰
LAUNCHXL-RM42
LAUNCHXL-RM42
Obsolete
Description:  LAUNCHPAD RM42 EVAL BRD
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 45
LAUNCHXL-RM42 Specification
Specification
Part No
LAUNCHXL-RM42
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Texas Instruments
Series
Hercules?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-R4
Platform
LaunchPad?
Utilized IC / Part
RM42
Mounting Type
Fixed
Contents
Board(s), Cable(s)
LAUNCHXL-RM42 Related Parts
LAUNCHXL2-570LC43
LAUNCHXL2-570LC43
Texas Instruments
LAUNCHPAD TMS570LC4357 EVAL BRD
LAUNCHXL2-RM46
LAUNCHXL2-RM46
Texas Instruments
LAUNCHPAD RM46X EVAL BRD
LAUNCHXL2-RM57L
LAUNCHXL2-RM57L
Texas Instruments
LAUNCHPAD RM57L843 EVAL BRD
LAUNCHXL2-TMS57012
LAUNCHXL2-TMS57012
Texas Instruments
LAUNCHPAD TMS570LS12X EVAL BRD
LAUNCHXL-CC1312R1
LAUNCHXL-CC1312R1
Texas Instruments
LAUNCHPAD CC1312R EVAL BRD
LAUNCHXL-CC1352P-4
LAUNCHXL-CC1352P-4
Texas Instruments
EVAL BOARD FOR CC1352P
LAUNCHXL-F280025C
LAUNCHXL-F280025C
Texas Instruments
C2000 MCU F280025C LAUNCHPAD DEV
LAUNCHXL-F280049C
LAUNCHXL-F280049C
Texas Instruments
LAUNCHPAD TMS320F280049C EVAL BD
LAUNCHXL-F28027
LAUNCHXL-F28027
Texas Instruments
LAUNCHPAD TMS320F28027 EVAL BRD
LAUNCHXL-F28027F
LAUNCHXL-F28027F
Texas Instruments
LAUNCHPAD TMS320F28027 EVAL BRD
LAUNCHXL-F28069M
LAUNCHXL-F28069M
Texas Instruments
LAUNCHPAD TMS320F28069M EVAL BRD
LAUNCHXL-F28377S
LAUNCHXL-F28377S
Texas Instruments
LAUNCHPAD TMS320F28377S EVAL BRD
LAUNCHXL-RM42 Compare Parts
  • LAUNCHXL-RM42 vs LAUNCHXL-F28379D
  • LAUNCHXL-RM42 vs LAUNCHXL-F28377S
  • LAUNCHXL-RM42 vs LAUNCHXL-F28069M
  • LAUNCHXL-RM42 vs LAUNCHXL-F28027F
  • LAUNCHXL-RM42 vs LAUNCHXL-F28027
  • LAUNCHXL-RM42 vs LAUNCHXL-F280049C
  • LAUNCHXL-RM42 vs LAUNCHXL-F280025C
  • LAUNCHXL-RM42 vs LAUNCHXL-CC1352P-4
  • LAUNCHXL-RM42 vs LAUNCHXL-CC1312R1
  • LAUNCHXL-RM42 vs LAUNCHXL2-TMS57012
  • LAUNCHXL-RM42 vs LAUNCHXL2-RM57L
  • LAUNCHXL-RM42 vs LAUNCHXL2-RM46
  • LAUNCHXL-RM42 vs LAUNCHXL2-570LC43
  • LAUNCHXL-RM42 vs LAUNCHXL-F280039C
  • LAUNCHXL-RM42 vs LAUNCHXL-F2800157
  • LAUNCHXL-RM42 vs LAUNCHXL-F2800137
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok