☰
LAUNCHCC3235MOD
LAUNCHCC3235MOD
Active
Description:  LAUNCHPAD EVAL BOARD
Manufacturer:  Texas Instruments
History Price: $70.8
In Stock: 820
LAUNCHCC3235MOD Specification
Specification
Part No
LAUNCHCC3235MOD
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
SimpleLink?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
CC3235
Type
Board(s)
LAUNCHCC3235MOD PDF Datasheet
LAUNCHCC3235MOD Related Parts
LAUNCHCC3220MODASF
LAUNCHCC3220MODASF
Texas Instruments
SIMPLELINK WI-FI CC3220MODASF LA
LAUNCHPAD+BOOSTERPACK+FLASHING-DEVICE-ND
LAUNCHPAD+BOOSTERPACK+FLASHING-DEVICE-ND
Texas Instruments
5529 LAUNCHPAD BUNDLE
LAUNCHXL-CC1310
LAUNCHXL-CC1310
Texas Instruments
LAUNCHPAD DEVELOPMENT KIT
LAUNCHXL-CC1350-4
LAUNCHXL-CC1350-4
Texas Instruments
LAUNCHPAD APPLICATION
LAUNCHXL-CC1350EU
LAUNCHXL-CC1350EU
Texas Instruments
EVAL BOARD FOR CC1350
LAUNCHXL-CC1350US
LAUNCHXL-CC1350US
Texas Instruments
EVAL BOARD FOR CC1350
LAUNCHXL-CC1352P1
LAUNCHXL-CC1352P1
Texas Instruments
CC1352P WIRELESS MCU LAUNCHPAD
LAUNCHXL-CC1352P-2
LAUNCHXL-CC1352P-2
Texas Instruments
LAUNCHPAD EVAL BOARD
LAUNCHXL-CC1352R1
LAUNCHXL-CC1352R1
Texas Instruments
DEVELOPMENT EMBEDDED
LAUNCHXL-CC13-90EU
LAUNCHXL-CC13-90EU
Texas Instruments
DEVELOPMENT KIT
LAUNCHXL-CC13-90US
LAUNCHXL-CC13-90US
Texas Instruments
DEVELOPMENT KIT
LAUNCHXL-CC2640R2
LAUNCHXL-CC2640R2
Texas Instruments
CC2640R2F LAUNCHPAD DEV KIT
LAUNCHCC3235MOD Compare Parts
  • LAUNCHCC3235MOD vs LAUNCHXL-CC3235S
  • LAUNCHCC3235MOD vs LAUNCHXL-CC26X2R1
  • LAUNCHCC3235MOD vs LAUNCHXL-CC2650
  • LAUNCHCC3235MOD vs LAUNCHXL-CC2640R2
  • LAUNCHCC3235MOD vs LAUNCHXL-CC13-90US
  • LAUNCHCC3235MOD vs LAUNCHXL-CC13-90EU
  • LAUNCHCC3235MOD vs LAUNCHXL-CC1352R1
  • LAUNCHCC3235MOD vs LAUNCHXL-CC1352P-2
  • LAUNCHCC3235MOD vs LAUNCHXL-CC1352P1
  • LAUNCHCC3235MOD vs LAUNCHXL-CC1350US
  • LAUNCHCC3235MOD vs LAUNCHXL-CC1350EU
  • LAUNCHCC3235MOD vs LAUNCHXL-CC1350-4
  • LAUNCHCC3235MOD vs LAUNCHXL-CC1310
  • LAUNCHCC3235MOD vs LAUNCHPAD+BOOSTERPACK+FLASHING-DEVICE-ND
  • LAUNCHCC3235MOD vs LAUNCHCC3220MODASF
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.