☰
ISO224EVM
ISO224EVM
Active
Description:  EVAL BOARD FOR ISO224
Manufacturer:  Texas Instruments
Datasheet:   ISO224EVM Datasheet
History Price: $58.8
In Stock: 21920
ISO224EVM Specification
Specification
Part No
ISO224EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Isolation
Output Type
Differential
Slew Rate
2V/?s
Voltage - Supply, Single/Dual
-
Board Type
18 mA
Supplied Contents
6.5 mA
Utilized IC / Part
4.5V ~ 18V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
ISO224
ISO224EVM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast