Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Texas Instruments IO-EXPANDER-EVM
IO-EXPANDER-EVM
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL MODULE FOR IO-EXPANDER
Manufacturer:
Texas Instruments
Datasheet:
IO-EXPANDER-EVM Datasheet
History Price: $58.8
In Stock: 10320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IO-EXPANDER-EVM Specification
Specification
Part No
IO-EXPANDER-EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
GPIO Expander
Embedded
-
Utilized IC / Part
TCA6424A, TCA9539
Primary Attributes
-
Supplied Contents
Board(s)
IO-EXPANDER-EVM PDF Datasheet
IO-EXPANDER-EVM Datasheet
Click and Download: IO-EXPANDER-EVM Datasheet
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right