☰
HDC2010METER-EVM
HDC2010METER-EVM
Active
Description:  DEVELOPMENT INTERFACE
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 40720
HDC2010METER-EVM Specification
Specification
Part No
HDC2010METER-EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Humidity, Temperature
Sensing Range
-
Interface
I2C, Serial, SPI
Sensitivity
-
Voltage - Supply
-
Embedded
Yes, MCU, 16-Bit
Supplied Contents
Board(s)
Utilized IC / Part
HDC2010
HDC2010METER-EVM PDF Datasheet
HDC2010METER-EVM Related Parts
HDC1000EVM
HDC1000EVM
Texas Instruments
BOARD EVAL FOR HDC1000
HDC1010EVM
HDC1010EVM
Texas Instruments
EVAL BOARD FOR HDC1010
HDC1050EVM
HDC1050EVM
Texas Instruments
EVAL MODULE FOR HDC1050
HDC1080EVM
HDC1080EVM
Texas Instruments
EVAL BOARD FOR HDC1080
HDC2010EVM
HDC2010EVM
Texas Instruments
HDC2010 LOW POWER HUMIDITY AND T
HDC2022EVM
HDC2022EVM
Texas Instruments
HDC2022 TEMPERATURE AND HUMIDITY
HDC2080EVM
HDC2080EVM
Texas Instruments
DEVELOPMENT INTERFACE
HDC3020EVM
HDC3020EVM
Texas Instruments
EVAL BOARD FOR HDC3020
HDC2010METER-EVM Compare Parts
  • HDC2010METER-EVM vs HDC2080EVM
  • HDC2010METER-EVM vs HDC2022EVM
  • HDC2010METER-EVM vs HDC2010EVM
  • HDC2010METER-EVM vs HDC1080EVM
  • HDC2010METER-EVM vs HDC1050EVM
  • HDC2010METER-EVM vs HDC1010EVM
  • HDC2010METER-EVM vs HDC1000EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)