☰
HALL-TRIGGER-EVM
HALL-TRIGGER-EVM
Active
Description:  EVAL BOARD DRV5032 DRV5056
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 12710
HALL-TRIGGER-EVM Specification
Specification
Part No
HALL-TRIGGER-EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Hall Effect
Sensing Range
-
Interface
Analog
Sensitivity
-
Voltage - Supply
5V ~ 30V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
DRV5032, DRV5056
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top