☰
FDC2114EVM
FDC2114EVM
Active
Description:  EVAL MOD TWO CAP SENSORS
Manufacturer:  Texas Instruments
Datasheet:   FDC2114EVM Datasheet
History Price: $418.8
In Stock: 12010
FDC2114EVM Specification
Specification
Part No
FDC2114EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Capacitance-to-Digital Converter
Embedded
-
Utilized IC / Part
FDC2114
Primary Attributes
-
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos