☰
FDC1004QEVM
FDC1004QEVM
Active
Description:  EVAL MOD CAP-DGTL CONV FDC1004
Manufacturer:  Texas Instruments
Datasheet:   FDC1004QEVM Datasheet
History Price: $118.8
In Stock: 12480
FDC1004QEVM Specification
Specification
Part No
FDC1004QEVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
5V, USB
Embedded
Yes, MCU, 16-Bit
Supplied Contents
Board(s)
Utilized IC / Part
FDC1004Q
FDC1004QEVM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 172 customer reviews from all over the world
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you