Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Texas Instruments DS560MB410EVM
DS560MB410EVM
Active
Evaluation and Demonstration Boards and Kits
Description:
DS560MB410 56-GBPS PAM4 4-CHANNE
Manufacturer:
Texas Instruments
Datasheet:
DS560MB410EVM Datasheet
History Price: $1798.8
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS560MB410EVM Specification
Specification
Part No
DS560MB410EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Re-Driver
Embedded
Yes, MCU
Utilized IC / Part
DS560MB410
Primary Attributes
4-Channel (Quad)
Supplied Contents
Board(s)
DS560MB410EVM PDF Datasheet
DS560MB410EVM Datasheet
Click and Download: DS560MB410EVM Datasheet
DS560MB410EVM Compare Parts
DS560MB410EVM vs DS50PCI402EVK/NOPB
DS560MB410EVM vs DS560DF810EVM
DS560MB410EVM vs DS50PCI401EVK
DS560MB410EVM vs DS50EV401-EVK
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!