Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Texas Instruments DRV8426EVM
DRV8426EVM
Active
Evaluation and Demonstration Boards and Kits
Description:
DRV8426 STEP/DIR CONTROL INTERFA
Manufacturer:
Texas Instruments
Datasheet:
DRV8426EVM Datasheet
History Price: $90
In Stock: 32080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DRV8426EVM Specification
Specification
Part No
DRV8426EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
No
Utilized IC / Part
DRV8426E
Primary Attributes
4.5V ~ 33V Input Voltage
Supplied Contents
Board(s)
DRV8426EVM PDF Datasheet
DRV8426EVM Datasheet
Click and Download: DRV8426EVM Datasheet
DRV8426EVM Related Parts
DRV10866EVM
Texas Instruments
MODULE EVAL FOR DRV10866
DRV10963AEVM
Texas Instruments
EVAL BOARD FOR DRV10963
DRV10963EVM
Texas Instruments
EVALUATION MODULE FOR DRV10963
DRV10964EVM
Texas Instruments
EVALUATION MODULE
DRV10970EVM
Texas Instruments
EVAL BOARD FOR DRV10970 BLDC MTR
DRV10974EVM
Texas Instruments
EVAL MODULE FOR DRV10974
DRV10975EVM
Texas Instruments
EVALUATION MODULE DRV10975
DRV10983EVM
Texas Instruments
EVAL BOARD FOR DRV10983
DRV10983Q1EVM
Texas Instruments
EVAL BOARD FOR DRV10983-Q1
DRV10987EVM
Texas Instruments
DRV10987EVM
DRV110EVM
Texas Instruments
EVAL MODULE FOR DRV110
DRV11873EVM
Texas Instruments
EVAL BOARD FOR DRV11873
DRV8426EVM Compare Parts
DRV8426EVM vs DRV8935PEVM
DRV8426EVM vs DRV8932PEVM
DRV8426EVM vs DRV8912-Q1EVM
DRV8426EVM vs DRV8899-Q1EVM
DRV8426EVM vs DRV8889-Q1EVM
DRV8426EVM vs DRV8886EVM
DRV8426EVM vs DRV8886ATEVM
DRV8426EVM vs DRV8885EVM
DRV8426EVM vs DRV8884EVM
DRV8426EVM vs DRV8881PEVM
DRV8426EVM vs DRV8881EEVM
DRV8426EVM vs DRV8880EVM
DRV8426EVM vs DRV8876EVM
DRV8426EVM vs DRV8874-Q1EVM
DRV8426EVM vs DRV8874EVM
DRV8426EVM vs DRV8873S-Q1EVM
DRV8426EVM vs DRV8873SEVM
DRV8426EVM vs DRV8873H-Q1EVM
DRV8426EVM vs DRV8873HEVM
DRV8426EVM vs DRV8872EVM
DRV8426EVM vs DRV8871EVM
DRV8426EVM vs DRV8870EVM
DRV8426EVM vs DRV8860EVM
DRV8426EVM vs DRV8850EVM
DRV8426EVM vs DRV8848EVM
DRV8426EVM vs DRV8847SEVM
DRV8426EVM vs DRV8847EVM
DRV8426EVM vs DRV8846EVM
DRV8426EVM vs DRV8844EVM
DRV8426EVM vs DRV8843EVM
DRV8426EVM vs DRV8842EVM
DRV8426EVM vs DRV8841EVM
DRV8426EVM vs DRV8840EVM
DRV8426EVM vs DRV8839EVM
DRV8426EVM vs DRV8838EVM
DRV8426EVM vs DRV8837EVM
DRV8426EVM vs DRV8837CEVM
DRV8426EVM vs DRV8836EVM
DRV8426EVM vs DRV8835EVM
DRV8426EVM vs DRV8834EVM
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again