☰
DRV8311HEVM
DRV8311HEVM
Active
Description:  EVAL BOARD FOR DRV8311H
Manufacturer:  Texas Instruments
Datasheet:   DRV8311HEVM Datasheet
History Price: $106.8
In Stock: 26225
DRV8311HEVM Specification
Specification
Part No
DRV8311HEVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
No
Utilized IC / Part
DRV8311H
Primary Attributes
2V ~ 20V Operating Voltage
Supplied Contents
Board(s)
DRV8311HEVM Related Parts
DRV10866EVM
DRV10866EVM
Texas Instruments
MODULE EVAL FOR DRV10866
DRV10963AEVM
DRV10963AEVM
Texas Instruments
EVAL BOARD FOR DRV10963
DRV10963EVM
DRV10963EVM
Texas Instruments
EVALUATION MODULE FOR DRV10963
DRV10964EVM
DRV10964EVM
Texas Instruments
EVALUATION MODULE
DRV10970EVM
DRV10970EVM
Texas Instruments
EVAL BOARD FOR DRV10970 BLDC MTR
DRV10974EVM
DRV10974EVM
Texas Instruments
EVAL MODULE FOR DRV10974
DRV10975EVM
DRV10975EVM
Texas Instruments
EVALUATION MODULE DRV10975
DRV10983EVM
DRV10983EVM
Texas Instruments
EVAL BOARD FOR DRV10983
DRV10983Q1EVM
DRV10983Q1EVM
Texas Instruments
EVAL BOARD FOR DRV10983-Q1
DRV10987EVM
DRV10987EVM
Texas Instruments
DRV10987EVM
DRV110EVM
DRV110EVM
Texas Instruments
EVAL MODULE FOR DRV110
DRV11873EVM
DRV11873EVM
Texas Instruments
EVAL BOARD FOR DRV11873
DRV8311HEVM Compare Parts
  • DRV8311HEVM vs DRV8935PEVM
  • DRV8311HEVM vs DRV8932PEVM
  • DRV8311HEVM vs DRV8912-Q1EVM
  • DRV8311HEVM vs DRV8899-Q1EVM
  • DRV8311HEVM vs DRV8889-Q1EVM
  • DRV8311HEVM vs DRV8886EVM
  • DRV8311HEVM vs DRV8886ATEVM
  • DRV8311HEVM vs DRV8885EVM
  • DRV8311HEVM vs DRV8884EVM
  • DRV8311HEVM vs DRV8881PEVM
  • DRV8311HEVM vs DRV8881EEVM
  • DRV8311HEVM vs DRV8880EVM
  • DRV8311HEVM vs DRV8876EVM
  • DRV8311HEVM vs DRV8874-Q1EVM
  • DRV8311HEVM vs DRV8874EVM
  • DRV8311HEVM vs DRV8873S-Q1EVM
  • DRV8311HEVM vs DRV8873SEVM
  • DRV8311HEVM vs DRV8873H-Q1EVM
  • DRV8311HEVM vs DRV8873HEVM
  • DRV8311HEVM vs DRV8872EVM
  • DRV8311HEVM vs DRV8871EVM
  • DRV8311HEVM vs DRV8870EVM
  • DRV8311HEVM vs DRV8860EVM
  • DRV8311HEVM vs DRV8850EVM
  • DRV8311HEVM vs DRV8848EVM
  • DRV8311HEVM vs DRV8847SEVM
  • DRV8311HEVM vs DRV8847EVM
  • DRV8311HEVM vs DRV8846EVM
  • DRV8311HEVM vs DRV8844EVM
  • DRV8311HEVM vs DRV8843EVM
  • DRV8311HEVM vs DRV8842EVM
  • DRV8311HEVM vs DRV8841EVM
  • DRV8311HEVM vs DRV8840EVM
  • DRV8311HEVM vs DRV8839EVM
  • DRV8311HEVM vs DRV8838EVM
  • DRV8311HEVM vs DRV8837EVM
  • DRV8311HEVM vs DRV8837CEVM
  • DRV8311HEVM vs DRV8836EVM
  • DRV8311HEVM vs DRV8835EVM
  • DRV8311HEVM vs DRV8834EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again