☰
DEM-DAI3003
DEM-DAI3003
Obsolete
Description:  DEMO BD W/DIG AUDIO INTERFACE
Manufacturer:  Texas Instruments
Datasheet:   DEM-DAI3003 Datasheet
History Price: Obsolete
In Stock: 42000
DEM-DAI3003 Specification
Specification
Part No
DEM-DAI3003
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
CODEC
Embedded
-
Utilized IC / Part
PCM3003
Primary Attributes
-
Supplied Contents
Board(s)
DEM-DAI3003 Related Parts
DEM-DIR9001EVM
DEM-DIR9001EVM
Texas Instruments
DEM-DIR9001EVM
DEMO BOARD PSE-3000
DEMO BOARD PSE-3000
CUI Inc
DEMO BOARD PSE-3000
DEMO-AD5700D2Z
DEMO-AD5700D2Z
Analog Devices
BOARD EVALUAION AD5700
DEMO-AD5758-AO8Z
DEMO-AD5758-AO8Z
Analog Devices
DEMO BOARD - HIGH DENSITY/LOW PO
DEMO-AD7124-DZ
DEMO-AD7124-DZ
Analog Devices
DEV
DEMOBOARD PROFET
DEMOBOARD PROFET
Infineon Technologies
BOARD DEMO PROFET V2.0BTS
DEMOBOARD TLE 6208-3G
DEMOBOARD TLE 6208-3G
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
DEMOBOARD TLE 6208-6G
DEMOBOARD TLE 6208-6G
Infineon Technologies
BOARD DEMO FOR TLE6208-6G
DEMOBOARD TLE 6214L
DEMOBOARD TLE 6214L
Infineon Technologies
BOARD DEMO FOR TLE 6214L
DEMOBOARD TLE 6244X
DEMOBOARD TLE 6244X
Infineon Technologies
BOARD DEMO FOR TLE 6244X
DEMOBOARD TLE 6288R
DEMOBOARD TLE 6288R
Infineon Technologies
BOARD DEMO FOR TLE 6288R
DEMOBOARD TLE 7209-2R
DEMOBOARD TLE 7209-2R
Infineon Technologies
BOARD DEMO FOR TLE 7209-2R
DEM-DAI3003 Compare Parts
  • DEM-DAI3003 vs DEMOXDPS220165W1TOBO1
  • DEM-DAI3003 vs DEMOTS472Q
  • DEM-DAI3003 vs DEMOTD350
  • DEM-DAI3003 vs DEMO-PTOOL-300W-M
  • DEM-DAI3003 vs DEMOBOARD-U4090B.1
  • DEM-DAI3003 vs DEMOBOARD-U4089B
  • DEM-DAI3003 vs DEMOBOARDTLE7182EMTOBO1
  • DEM-DAI3003 vs DEMOBOARDTLE7181EMTOBO1
  • DEM-DAI3003 vs DEMOBOARDITS42K5DTOBO1
  • DEM-DAI3003 vs DEMOBOARDITS4130QTOBO1
  • DEM-DAI3003 vs DEMOBOARDITS4090QTOBO1
  • DEM-DAI3003 vs DEMOBOARDITS4075QTOBO1
  • DEM-DAI3003 vs DEMOBOARDITS4040DTOBO1
  • DEM-DAI3003 vs DEMOBOARDBTN8962TATOBO1
  • DEM-DAI3003 vs DEMOBOARD TLE8201R
  • DEM-DAI3003 vs DEMOBOARD TLE 7209-2R
  • DEM-DAI3003 vs DEMOBOARD TLE 6288R
  • DEM-DAI3003 vs DEMOBOARD TLE 6244X
  • DEM-DAI3003 vs DEMOBOARD TLE 6214L
  • DEM-DAI3003 vs DEMOBOARD TLE 6208-6G
  • DEM-DAI3003 vs DEMOBOARD TLE 6208-3G
  • DEM-DAI3003 vs DEMOBOARD PROFET
  • DEM-DAI3003 vs DEMO-AD7124-DZ
  • DEM-DAI3003 vs DEMO-AD5758-AO8Z
  • DEM-DAI3003 vs DEMO-AD5700D2Z
  • DEM-DAI3003 vs DEMO BOARD PSE-3000
  • DEM-DAI3003 vs DEM-DIR9001EVM
  • DEM-DAI3003 vs DEM-PCM2912EVM
  • DEM-DAI3003 vs DEM-PCM2906BEVM
  • DEM-DAI3003 vs DEM-PCM2903BEVM
  • DEM-DAI3003 vs DEM-PCM2903
  • DEM-DAI3003 vs DEM-PCM2902BEVM
  • DEM-DAI3003 vs DEM-PCM2902
  • DEM-DAI3003 vs DEM-PCM2901
  • DEM-DAI3003 vs DEM-PCM2900BEVM
  • DEM-DAI3003 vs DEM-PCM2900
  • DEM-DAI3003 vs DEM-PCM2705
  • DEM-DAI3003 vs DEM-PCM2704
  • DEM-DAI3003 vs DEM-PCM2702
  • DEM-DAI3003 vs DEM-PCM1801
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping