☰
DAC8775EVM
DAC8775EVM
Active
Description:  EVAL BOARD FOR DAC8775
Manufacturer:  Texas Instruments
Datasheet:   DAC8775EVM Datasheet
History Price: $178.8
In Stock: 14980
DAC8775EVM Specification
Specification
Part No
DAC8775EVM
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
4
Number of Bits
16
Sampling Rate (Per Second)
-
Data Interface
SPI
DAC Type
-
Supplied Contents
Current/Voltage
Utilized IC / Part
Board(s), Cable(s), Accessories
Settling Time
DAC8775
DAC8775EVM Related Parts
DAC121C085EVM
DAC121C085EVM
Texas Instruments
EVALUATION MODULE DAC121C085
DAC121S101EVAL
DAC121S101EVAL
Texas Instruments
BOARD EVALUATION DAC121S101
DAC121S101EVM
DAC121S101EVM
Texas Instruments
EVAL BOARD FOR DAC121S101
DAC1220EVM
DAC1220EVM
Texas Instruments
MODULE EVALUATION FOR DAC1220
DAC122S085EB/NOPB
DAC122S085EB/NOPB
Texas Instruments
BOARD EVALUATION DAC122S085
DAC124S085EVM
DAC124S085EVM
Texas Instruments
EVAL BOARD FOR DAC124S085
DAC128S085EB/NOPB
DAC128S085EB/NOPB
Texas Instruments
BOARD EVALUATION FOR DAC128S085
DAC128S085EVM
DAC128S085EVM
Texas Instruments
EVAL BOARD FOR DAC128S085
DAC1405D750/DB,598
DAC1405D750/DB,598
NXP Semiconductors
BOARD DEMO FOR DAC1405D750
DAC1408D650W2/DB,598
DAC1408D650W2/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D650
DAC1408D750W1/DB,598
DAC1408D750W1/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D750
DAC161P997EVAL/NOPB
DAC161P997EVAL/NOPB
Texas Instruments
BOARD EVAL FOR DAC161P997
DAC8775EVM Description

The DAC8775EVM is an evaluation module designed by Texas Instruments for evaluating the performance and functionality of the DAC8775 digital-to-analog converter (DAC). The DAC8775 is a high-performance, 16-bit DAC that incorporates advanced features such as integrated signal conditioning, multiple output options, and robust communication protocols. This evaluation module facilitates the design and testing of systems requiring precise analog output signals in various applications, including industrial automation, process control, and instrumentation.

## Key Features

- High-Resolution Output: The DAC8775 provides a 16-bit resolution, allowing for fine granularity in voltage levels, which is essential for precise control applications.
- Multiple Output Configurations: The device supports multiple output channels, including voltage and current outputs, making it versatile for different applications.
- Integrated Signal Conditioning: Features integrated amplifiers and filters that help to minimize external components and simplify circuit designs.
- Flexible Communication Interfaces: Supports a variety of communication protocols including I²C, SPI, and UART, enabling easy integration with microcontrollers and other digital systems.
- Programmable Gain Amplifiers: Built-in programmable gain amplifiers enhance the flexibility of the output signals, accommodating various load requirements.
- Low Power Consumption: Designed for energy efficiency, the DAC8775 operates at low power, making it suitable for battery-powered and portable applications.

## Specifications

1. DAC Type: 16-bit Digital-to-Analog Converter
2. Output Range:
- Voltage Output: 0V to VREF (typically 0V to 5V)
- Current Output: 4mA to 20mA or 0mA to 20mA
3. Resolution: 16 bits
4. INL (Integral Non-Linearity): ±1 LSB (typical)
5. DNL (Differential Non-Linearity): ±1 LSB (typical)
6. Output Settling Time: Less than 10µs to 0.1% of full scale
7. Reference Voltage (VREF): External reference input with a range typically from 2.5V to 5V
8. Communication Interfaces:
- I²C: Supports up to 1 Mbps
- SPI: Supports up to 50 Mbps
9. Supply Voltage:
- Digital Supply (VDD): 1.8V to 5.5V
- Analog Supply (AVDD): 5V
10. Operating Temperature Range: -40°C to +125°C

## Applications

The DAC8775EVM is ideal for a wide range of applications, including:

- Industrial Automation: Used for controlling actuators, valves, and other devices requiring precise analog signals.
- Process Control: Suitable for applications where accurate monitoring and control of processes are necessary.
- Test and Measurement Equipment: Enables precise analog outputs for calibration and validation purposes in testing equipment.
- Medical Devices: Ideal for applications in medical instrumentation where accurate signal generation is critical.
- Communication Systems: Can be utilized in systems requiring high fidelity analog signals for communication purposes.

## Evaluation Module Features

- User-Friendly Interface: The evaluation module includes an easy-to-use graphical user interface (GUI) that allows users to configure settings, send commands, and visualize outputs effectively.
- USB Interface: Connects directly to a PC via USB for easy control and data logging.
- Documentation and Support: Comprehensive documentation, software drivers, and application notes are available to assist designers in the evaluation process.

## Advantages

- Versatile Design: The DAC8775EVM supports a variety of outputs and configurations, making it adaptable for numerous applications.
- Ease of Use: The ready-to-use evaluation module simplifies the process of DAC evaluation and reduces time to market.
- High Performance: With its low noise and high linearity, the DAC8775 ensures reliable and accurate performance across applications.

## Conclusion

The Texas Instruments DAC8775EVM is an essential tool for engineers looking to evaluate and integrate the DAC8775 into their designs. Its high-resolution output, configurable features, and ease of use make it an attractive option for applications requiring precise analog signal generation. Whether in industrial automation, process control, or instrumentation, the DAC8775EVM provides the performance and flexibility needed to meet modern design challenges.
DAC8775EVM Compare Parts
  • DAC8775EVM vs DAC9881EVM
  • DAC8775EVM vs DAC908EVM
  • DAC8775EVM vs DAC904EVM
  • DAC8775EVM vs DAC902EVM
  • DAC8775EVM vs DAC900EVM
  • DAC8775EVM vs DAC8881EVM-PDK
  • DAC8775EVM vs DAC8881EVM
  • DAC8775EVM vs DAC8871EVM
  • DAC8775EVM vs DAC8832EVM-PDK
  • DAC8775EVM vs DAC8832EVM
  • DAC8775EVM vs DAC8831EVM
  • DAC8775EVM vs DAC8820EVM
  • DAC8775EVM vs DAC8814EVM
  • DAC8775EVM vs DAC8811EVM-PDK
  • DAC8775EVM vs DAC8811EVM
  • DAC8775EVM vs DAC8806EVM
  • DAC8775EVM vs DAC8803EVM
  • DAC8775EVM vs DAC8801EVM
  • DAC8775EVM vs DAC8771EVM
  • DAC8775EVM vs DAC8760EVM
  • DAC8775EVM vs DAC8760EMC-EVM
  • DAC8775EVM vs DAC8750EVM
  • DAC8775EVM vs DAC8734EVM
  • DAC8775EVM vs DAC8728EVM
  • DAC8775EVM vs DAC8718EVM
  • DAC8775EVM vs DAC8581EVM-PDK
  • DAC8775EVM vs DAC8574EVM
  • DAC8775EVM vs DAC8571EVM
  • DAC8775EVM vs DAC8568EVM
  • DAC8775EVM vs DAC8565EVM
  • DAC8775EVM vs DAC8564EVM
  • DAC8775EVM vs DAC8562TEVM
  • DAC8775EVM vs DAC8562EVM
  • DAC8775EVM vs DAC8560EVM-PDK
  • DAC8775EVM vs DAC8560EVM
  • DAC8775EVM vs DAC8554EVM
  • DAC8775EVM vs DAC8552EVM
  • DAC8775EVM vs DAC8551EVM
  • DAC8775EVM vs DAC8550EVM
  • DAC8775EVM vs DAC8541EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!