☰
DAC60096EVM
DAC60096EVM
Active
Description:  EVAL BOARD FOR DAC60096
Manufacturer:  Texas Instruments
Datasheet:   DAC60096EVM Datasheet
History Price: $358.8
In Stock: 28240
DAC60096EVM Specification
Specification
Part No
DAC60096EVM
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
96
Number of Bits
12
Sampling Rate (Per Second)
-
Data Interface
Serial, SPI
DAC Type
160 ?s
Supplied Contents
Voltage
Utilized IC / Part
Board(s)
Settling Time
DAC60096
DAC60096EVM PDF Datasheet
DAC60096EVM Related Parts
DAC121C085EVM
DAC121C085EVM
Texas Instruments
EVALUATION MODULE DAC121C085
DAC121S101EVAL
DAC121S101EVAL
Texas Instruments
BOARD EVALUATION DAC121S101
DAC121S101EVM
DAC121S101EVM
Texas Instruments
EVAL BOARD FOR DAC121S101
DAC1220EVM
DAC1220EVM
Texas Instruments
MODULE EVALUATION FOR DAC1220
DAC122S085EB/NOPB
DAC122S085EB/NOPB
Texas Instruments
BOARD EVALUATION DAC122S085
DAC124S085EVM
DAC124S085EVM
Texas Instruments
EVAL BOARD FOR DAC124S085
DAC128S085EB/NOPB
DAC128S085EB/NOPB
Texas Instruments
BOARD EVALUATION FOR DAC128S085
DAC128S085EVM
DAC128S085EVM
Texas Instruments
EVAL BOARD FOR DAC128S085
DAC1405D750/DB,598
DAC1405D750/DB,598
NXP Semiconductors
BOARD DEMO FOR DAC1405D750
DAC1408D650W2/DB,598
DAC1408D650W2/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D650
DAC1408D750W1/DB,598
DAC1408D750W1/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D750
DAC161P997EVAL/NOPB
DAC161P997EVAL/NOPB
Texas Instruments
BOARD EVAL FOR DAC161P997
DAC60096EVM Compare Parts
  • DAC60096EVM vs DAC9881EVM
  • DAC60096EVM vs DAC908EVM
  • DAC60096EVM vs DAC904EVM
  • DAC60096EVM vs DAC902EVM
  • DAC60096EVM vs DAC900EVM
  • DAC60096EVM vs DAC8881EVM-PDK
  • DAC60096EVM vs DAC8881EVM
  • DAC60096EVM vs DAC8871EVM
  • DAC60096EVM vs DAC8832EVM-PDK
  • DAC60096EVM vs DAC8832EVM
  • DAC60096EVM vs DAC8831EVM
  • DAC60096EVM vs DAC8820EVM
  • DAC60096EVM vs DAC8814EVM
  • DAC60096EVM vs DAC8811EVM-PDK
  • DAC60096EVM vs DAC8811EVM
  • DAC60096EVM vs DAC8806EVM
  • DAC60096EVM vs DAC8803EVM
  • DAC60096EVM vs DAC8801EVM
  • DAC60096EVM vs DAC8775EVM
  • DAC60096EVM vs DAC8771EVM
  • DAC60096EVM vs DAC8760EVM
  • DAC60096EVM vs DAC8760EMC-EVM
  • DAC60096EVM vs DAC8750EVM
  • DAC60096EVM vs DAC8734EVM
  • DAC60096EVM vs DAC8728EVM
  • DAC60096EVM vs DAC8718EVM
  • DAC60096EVM vs DAC8581EVM-PDK
  • DAC60096EVM vs DAC8574EVM
  • DAC60096EVM vs DAC8571EVM
  • DAC60096EVM vs DAC8568EVM
  • DAC60096EVM vs DAC8565EVM
  • DAC60096EVM vs DAC8564EVM
  • DAC60096EVM vs DAC8562TEVM
  • DAC60096EVM vs DAC8562EVM
  • DAC60096EVM vs DAC8560EVM-PDK
  • DAC60096EVM vs DAC8560EVM
  • DAC60096EVM vs DAC8554EVM
  • DAC60096EVM vs DAC8552EVM
  • DAC60096EVM vs DAC8551EVM
  • DAC60096EVM vs DAC8550EVM
  • DAC60096EVM FAQ
    Q1: What is Texas Instruments DAC60096EVM designed for?
    A: Texas Instruments DAC60096EVM is an evaluation module created to demonstrate and evaluate the performance of the DAC60096 digital-to-analog converter. It allows engineers to quickly test functionality, accuracy, linearity, and dynamic behavior of the device in a controlled hardware environment without designing a custom PCB.

    Q2: What type of DAC does Texas Instruments DAC60096EVM support?
    A: Texas Instruments DAC60096EVM supports a high-resolution, precision digital-to-analog converter architecture, enabling detailed evaluation of fine voltage steps, monotonic behavior, and stable output characteristics required in precision signal generation applications.

    Q3: What resolution capabilities can be evaluated using Texas Instruments DAC60096EVM?
    A: Texas Instruments DAC60096EVM allows users to evaluate the full resolution performance of the DAC60096, including fine output step accuracy, low differential nonlinearity, and consistent integral linearity across the output range.

    Q4: What interfaces are available on Texas Instruments DAC60096EVM?
    A: Texas Instruments DAC60096EVM provides standard digital control interfaces compatible with common evaluation platforms, enabling straightforward communication with a host controller or PC-based software for register configuration and output control.

    Q5: What power supply requirements does Texas Instruments DAC60096EVM have?
    A: Texas Instruments DAC60096EVM is designed to operate from external laboratory power supplies or supported controller boards, allowing users to independently evaluate analog and digital supply behavior and observe power-related performance effects.

    Q6: How does Texas Instruments DAC60096EVM support precision testing?
    A: Texas Instruments DAC60096EVM includes carefully designed layout, grounding, and filtering to minimize noise and interference, enabling accurate measurement of key parameters such as offset error, gain error, and output noise.

    Q7: What output configurations can be evaluated with Texas Instruments DAC60096EVM?
    A: Texas Instruments DAC60096EVM allows evaluation of the DAC output through dedicated test points and connectors, supporting direct voltage measurements, waveform analysis, and connection to external signal conditioning circuits.

    Q8: Is Texas Instruments DAC60096EVM suitable for laboratory characterization?
    A: Yes, Texas Instruments DAC60096EVM is well suited for laboratory characterization, providing convenient access to critical signals and stable operating conditions for detailed electrical testing and validation.

    Q9: How does Texas Instruments DAC60096EVM help with system prototyping?
    A: Texas Instruments DAC60096EVM enables rapid prototyping by allowing designers to validate DAC behavior early in the development cycle, reducing risk before integrating the DAC60096 into a custom system design.

    Q10: What kind of measurements can be performed using Texas Instruments DAC60096EVM?
    A: Texas Instruments DAC60096EVM supports measurements such as output voltage accuracy, linearity, settling behavior, temperature stability, and noise performance when used with appropriate test equipment.

    Q11: Does Texas Instruments DAC60096EVM support software-based control?
    A: Texas Instruments DAC60096EVM is compatible with software control through supported evaluation platforms, allowing users to easily configure registers, update output codes, and automate testing sequences.

    Q12: How does Texas Instruments DAC60096EVM assist in evaluating dynamic performance?
    A: Texas Instruments DAC60096EVM allows observation of dynamic characteristics such as output settling time and response to code changes, which are critical for applications requiring fast and precise voltage updates.

    Q13: What industries can benefit from Texas Instruments DAC60096EVM evaluation?
    A: Texas Instruments DAC60096EVM is beneficial for industries such as industrial automation, test and measurement, instrumentation, medical electronics, and communications where precise analog output control is required.

    Q14: How does Texas Instruments DAC60096EVM support low-noise evaluation?
    A: Texas Instruments DAC60096EVM incorporates optimized analog routing and decoupling strategies to help users evaluate the intrinsic low-noise performance of the DAC without excessive external interference.

    Q15: Can Texas Instruments DAC60096EVM be used for educational purposes?
    A: Yes, Texas Instruments DAC60096EVM can be used in educational and training environments to demonstrate DAC principles, precision analog design considerations, and digital-to-analog conversion behavior.

    Q16: What role does Texas Instruments DAC60096EVM play in validation testing?
    A: Texas Instruments DAC60096EVM plays a key role in validation testing by allowing engineers to verify device performance under various operating conditions before committing to final hardware designs.

    Q17: How does Texas Instruments DAC60096EVM improve development efficiency?
    A: Texas Instruments DAC60096EVM improves development efficiency by providing a ready-to-use platform that eliminates initial design complexity, enabling faster evaluation and informed design decisions.

    Q18: Is Texas Instruments DAC60096EVM suitable for long-duration testing?
    A: Texas Instruments DAC60096EVM is suitable for long-duration testing, allowing users to assess stability, drift, and repeatability of the DAC output over extended operating periods.

    Q19: How does Texas Instruments DAC60096EVM support accurate voltage reference evaluation?
    A: Texas Instruments DAC60096EVM allows careful evaluation of reference voltage behavior and its influence on output accuracy, which is essential for precision analog applications.

    Q20: What is the main benefit of using Texas Instruments DAC60096EVM in design evaluation?
    A: The main benefit of using Texas Instruments DAC60096EVM is the ability to thoroughly assess the performance, reliability, and integration behavior of the DAC60096 in a practical and well-controlled evaluation environment.
    Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase