Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Texas Instruments CC2541DK-SENSOR
CC2541DK-SENSOR
Discontinued at Digi-Key
Sensor Evaluation Boards
Description:
RF BLUETOOTH SMART DEV KIT
Manufacturer:
Texas Instruments
Datasheet:
CC2541DK-SENSOR Datasheet
History Price: Discontinued at Digi-Key
In Stock: 28760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CC2541DK-SENSOR Specification
Specification
Part No
CC2541DK-SENSOR
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
SimpleLink? SensorTag
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Sensing Range
-
Interface
RF
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
CC2541
CC2541DK-SENSOR PDF Datasheet
CC2541DK-SENSOR Datasheet
Click and Download: CC2541DK-SENSOR Datasheet
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its