☰
CAPTIVATE-PGMR
CAPTIVATE-PGMR
Active
Description:  MCU PROGRAMMER
Manufacturer:  Texas Instruments
History Price: $23.99
In Stock: 20720
CAPTIVATE-PGMR Specification
Specification
Part No
CAPTIVATE-PGMR
Category
Programmers, Emulators, and Debuggers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer (In-Circuit/In-System)
For Use With/Related Products
MSP430FR2633
Contents
Board(s), Cable(s)
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected