☰
BOOST-LP5569EVM
BOOST-LP5569EVM
Active
Description:  EVAL BOARD FOR LP5569
Manufacturer:  Texas Instruments
History Price: $118.8
In Stock: 48960
BOOST-LP5569EVM Specification
Specification
Part No
BOOST-LP5569EVM
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
25.5mA
Outputs and Type
9, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
2.5V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
LP5569
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!