☰
BOOST-LDC3114EVM
BOOST-LDC3114EVM
Active
Description:  EVAL BOARD FOR LDC3114
Manufacturer:  Texas Instruments
History Price: $118.8
In Stock: 17520
BOOST-LDC3114EVM Specification
Specification
Part No
BOOST-LDC3114EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Inductance-to-Digital Converter
Embedded
Yes, MCU, 16-Bit
Utilized IC / Part
LDC3114
Primary Attributes
-
Supplied Contents
Board(s), Cable(s)
BOOST-LDC3114EVM Related Parts
BOOST-DRV8848
BOOST-DRV8848
Texas Instruments
BOOSTERPACK BRUSHED DC MOTOR
BOOST-PSEMTHR-007
BOOST-PSEMTHR-007
Texas Instruments
DEVELOPMENT SPECIALIZED
BOOST-PSEMTHR8-097
BOOST-PSEMTHR8-097
Texas Instruments
EVAL BOARD
BOOSTXL-BUCKCONV
BOOSTXL-BUCKCONV
Texas Instruments
BOOSTER PACK CONV
BOOSTXL-DRV8304H
BOOSTXL-DRV8304H
Texas Instruments
BOOSTXL-DRV8304H
BOOSTXL-EDUMKII
BOOSTXL-EDUMKII
Texas Instruments
EDUCATIONAL BOOSTERPACK MKII
BOOSTXL-K350QVG-S1
BOOSTXL-K350QVG-S1
Texas Instruments
BOOSTER PACK K350QVG
BOOSTXL-PGA460
BOOSTXL-PGA460
Texas Instruments
BOOSTXL-PGA460
BOOST-LDC3114EVM Compare Parts
  • BOOST-LDC3114EVM vs BOOSTXL-K350QVG-S1
  • BOOST-LDC3114EVM vs BOOSTXL-EDUMKII
  • BOOST-LDC3114EVM vs BOOSTXL-DRV8304H
  • BOOST-LDC3114EVM vs BOOSTXL-BUCKCONV
  • BOOST-LDC3114EVM vs BOOST-PSEMTHR8-097
  • BOOST-LDC3114EVM vs BOOST-PSEMTHR-007
  • BOOST-LDC3114EVM vs BOOST-DRV8848
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!