AMC1304L25EVM
AMC1304L25EVM
Active
Description:  EVAL BOARD FOR AMC1304L25
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 33300
AMC1304L25EVM Specification
Specification
Part No
AMC1304L25EVM
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
-
Number of Bits
16
Sampling Rate (Per Second)
-
Data Interface
LVDS
Input Range
?50mV
Power (Typ) @ Conditions
-
Utilized IC / Part
AMC1304L25
Supplied Contents
Board(s)
AMC1304L25EVM PDF Datasheet
AMC1304L25EVM Related Parts
AMC1203EVM
AMC1203EVM
Texas Instruments
EVAL MODULE FOR AMC1203
AMC1204EVM
AMC1204EVM
Texas Instruments
EVAL MODULE FOR AMC1204
AMC1303EVM
AMC1303EVM
Texas Instruments
EVAL BOARD FOR AMC1303
AMC1304L05EVM
AMC1304L05EVM
Texas Instruments
EVAL BOARD FOR AMC1304L05
AMC1304M05EVM
AMC1304M05EVM
Texas Instruments
EVAL BOARD FOR AMC1304M05
AMC1304M25EVM
AMC1304M25EVM
Texas Instruments
EVAL BOARD FOR AMC1304M25
AMC1305L25EVM
AMC1305L25EVM
Texas Instruments
EVAL BOARD FOR AMC1305L25
AMC1305M05EVM
AMC1305M05EVM
Texas Instruments
EVAL MODULE AMC1305M05 DELTA-SIG
AMC1305M25EVM
AMC1305M25EVM
Texas Instruments
EVAL MOD SIGMA DELTA 1CH
AMC1306EVM
AMC1306EVM
Texas Instruments
AMC1306 SMALL REINFORCED ISOLATE
AMC1336EVM
AMC1336EVM
Texas Instruments
EVAL BOARD FOR AMC1336
AMC1304L25EVM Compare Parts
  • AMC1304L25EVM vs AMC1306EVM
  • AMC1304L25EVM vs AMC1305M25EVM
  • AMC1304L25EVM vs AMC1305M05EVM
  • AMC1304L25EVM vs AMC1305L25EVM
  • AMC1304L25EVM vs AMC1304M25EVM
  • AMC1304L25EVM vs AMC1304M05EVM
  • AMC1304L25EVM vs AMC1304L05EVM
  • AMC1304L25EVM vs AMC1303EVM
  • AMC1304L25EVM vs AMC1204EVM
  • AMC1304L25EVM vs AMC1203EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.