☰
AMC1302EVM
AMC1302EVM
Active
Description:  DEVELOPMENT DATA ACQUISITION
Manufacturer:  Texas Instruments
Datasheet:   AMC1302EVM Datasheet
History Price: $58.8
In Stock: 10080
AMC1302EVM Specification
Specification
Part No
AMC1302EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Isolation
Output Type
Differential
Slew Rate
-
Voltage - Supply, Single/Dual
-
Board Type
14 mA
Supplied Contents
3V ~ 5.5V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
AMC1302
Current - Output / Channel
5.9 mA
AMC1302EVM PDF Datasheet
AMC1302EVM Related Parts
AMC1100EVM
AMC1100EVM
Texas Instruments
EVAL MODULE FOR AMC1100
AMC1200EVM
AMC1200EVM
Texas Instruments
EVAL MODULE FOR AMC1200
AMC1300EVM
AMC1300EVM
Texas Instruments
DEVELOPMENT DATA ACQUISITION
AMC1301EVM
AMC1301EVM
Texas Instruments
EVAL BOARD FOR AMC1301
AMC1311EVM
AMC1311EVM
Texas Instruments
EVAL BOARD FOR AMC1311
AMC1350EVM
AMC1350EVM
Texas Instruments
EVAL BOARD FOR AMC1350
AMC1351EVM
AMC1351EVM
Texas Instruments
EVAL BOARD FOR AMC1351
AMC1400EVM
AMC1400EVM
Texas Instruments
AMC1400 EVALUATION MODULE FOR 25
AMC1411EVM
AMC1411EVM
Texas Instruments
EVAL BOARD FOR AMC1411
AMC3302EVM
AMC3302EVM
Texas Instruments
EVAL BOARD FOR AMC3302
AMC3330EVM
AMC3330EVM
Texas Instruments
AMC3330 PRECISION REINFORCED ISO
AMC1302EVM Compare Parts
  • AMC1302EVM vs AMC3302EVM
  • AMC1302EVM vs AMC1411EVM
  • AMC1302EVM vs AMC1400EVM
  • AMC1302EVM vs AMC1351EVM
  • AMC1302EVM vs AMC1350EVM
  • AMC1302EVM vs AMC1311EVM
  • AMC1302EVM vs AMC1301EVM
  • AMC1302EVM vs AMC1300EVM
  • AMC1302EVM vs AMC1200EVM
  • AMC1302EVM vs AMC1100EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.