☰
AFE7071EVM
AFE7071EVM
Active
Description:  BOARD PERFORMANCE EVAL AFE7071
Manufacturer:  Texas Instruments
Datasheet:   AFE7071EVM Datasheet
History Price: Active
In Stock: 14320
AFE7071EVM Specification
Specification
Part No
AFE7071EVM
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
2
Number of Bits
14
Sampling Rate (Per Second)
65M
Data Interface
SPI
DAC Type
Voltage
Supplied Contents
Board(s)
Utilized IC / Part
AFE7071
Settling Time
-
AFE7071EVM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much