☰
ADS8381EVM
ADS8381EVM
Obsolete
Description:  EVALUATION MODULE FOR ADS8381
Manufacturer:  Texas Instruments
Datasheet:   ADS8381EVM Datasheet
History Price: $101.93
In Stock: 12640
ADS8381EVM Specification
Specification
Part No
ADS8381EVM
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
18
Sampling Rate (Per Second)
580k
Data Interface
Parallel
Input Range
0 ~ 4.2V
Power (Typ) @ Conditions
115mW @ 580kSPS
Utilized IC / Part
ADS8381
Supplied Contents
Board(s)
ADS8381EVM PDF Datasheet
ADS8381EVM Related Parts
ADS1015EVM
ADS1015EVM
Texas Instruments
EVAL MODULE FOR ADS1015
ADS1015EVM-PDK
ADS1015EVM-PDK
Texas Instruments
KIT DEMO FOR ADS1015
ADS1015V2EVM-PDK
ADS1015V2EVM-PDK
Texas Instruments
ADS1015 12-BIT, 3.3-KSPS, 4-CHAN
ADS1018EVM
ADS1018EVM
Texas Instruments
ADS1018 12-BIT, 3.3-KSPS. 4-CHAN
ADS1115EVM-PDK
ADS1115EVM-PDK
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1115
ADS1115V2EVM-PDK
ADS1115V2EVM-PDK
Texas Instruments
ADS1115 16-BIT, 860-SPS, 4-CHANN
ADS1120EVM
ADS1120EVM
Texas Instruments
EVAL MODULE FOR ADS1120
ADS112C04EVM
ADS112C04EVM
Texas Instruments
EVAL MODULE FOR ADC112
ADS112U04EVM
ADS112U04EVM
Texas Instruments
EVAL BOARD FOR ADS112U04
ADS1131REF
ADS1131REF
Texas Instruments
EVAL MODULE FOR ADS1131
ADS1146EVM
ADS1146EVM
Texas Instruments
EVAL MODULE FOR ADS1146
ADS1146EVM-PDK
ADS1146EVM-PDK
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1146
ADS8381EVM Compare Parts
  • ADS8381EVM vs ADS9120EVM-PDK
  • ADS8381EVM vs ADS9110EVM-PDK
  • ADS8381EVM vs ADS8920BEVM-PDK
  • ADS8381EVM vs ADS8910BEVM-PDK
  • ADS8381EVM vs ADS8900BEVM-PDK
  • ADS8381EVM vs ADS8881EVMV2-PDK
  • ADS8381EVM vs ADS8881EVM-PDK
  • ADS8381EVM vs ADS8861EVM-PDK
  • ADS8381EVM vs ADS8860V2EVM-PDK
  • ADS8381EVM vs ADS8860EVM-PDK
  • ADS8381EVM vs ADS8698EVM-PDK
  • ADS8381EVM vs ADS8688EVM-PDK
  • ADS8381EVM vs ADS8688AEVM-PDK
  • ADS8381EVM vs ADS8686SEVM-PDK
  • ADS8381EVM vs ADS8681EVM-PDK
  • ADS8381EVM vs ADS8678EVM-PDK
  • ADS8381EVM vs ADS8668EVM-PDK
  • ADS8381EVM vs ADS8638EVM-PDK
  • ADS8381EVM vs ADS8588SEVM-PDK
  • ADS8381EVM vs ADS8568EVM-PDK
  • ADS8381EVM vs ADS8558EVM
  • ADS8381EVM vs ADS8557EVM
  • ADS8381EVM vs ADS8556EVM
  • ADS8381EVM vs ADS8555EVM-PDK
  • ADS8381EVM vs ADS850-EVM
  • ADS8381EVM vs ADS8509EVM
  • ADS8381EVM vs ADS8505EVM
  • ADS8381EVM vs ADS8484EVM
  • ADS8381EVM vs ADS8482EVM
  • ADS8381EVM vs ADS8422EVM
  • ADS8381EVM vs ADS8412EVM
  • ADS8381EVM vs ADS8411EVM
  • ADS8381EVM vs ADS8405EVM
  • ADS8381EVM vs ADS8401EVM
  • ADS8381EVM vs ADS8383EVM
  • ADS8381EVM vs ADS8382EVM
  • ADS8381EVM vs ADS8380EVM
  • ADS8381EVM vs ADS8371EVM
  • ADS8381EVM vs ADS8365M-EVM
  • ADS8381EVM vs ADS8364M-EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.