Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Texas Instruments ADS7863EVM
ADS7863EVM
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
EVAL MODULE FOR ADS7863
Manufacturer:
Texas Instruments
Datasheet:
ADS7863EVM Datasheet
History Price: $90
In Stock: 10080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS7863EVM Specification
Specification
Part No
ADS7863EVM
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
2
Number of Bits
12
Sampling Rate (Per Second)
2M
Data Interface
Serial
Input Range
盫REF
Power (Typ) @ Conditions
-
Utilized IC / Part
ADS7863
Supplied Contents
Board(s)
ADS7863EVM PDF Datasheet
ADS7863EVM Datasheet
Click and Download: ADS7863EVM Datasheet
ADS7863EVM Related Parts
ADS1015EVM
Texas Instruments
EVAL MODULE FOR ADS1015
ADS1015EVM-PDK
Texas Instruments
KIT DEMO FOR ADS1015
ADS1015V2EVM-PDK
Texas Instruments
ADS1015 12-BIT, 3.3-KSPS, 4-CHAN
ADS1018EVM
Texas Instruments
ADS1018 12-BIT, 3.3-KSPS. 4-CHAN
ADS1115EVM-PDK
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1115
ADS1115V2EVM-PDK
Texas Instruments
ADS1115 16-BIT, 860-SPS, 4-CHANN
ADS1120EVM
Texas Instruments
EVAL MODULE FOR ADS1120
ADS112C04EVM
Texas Instruments
EVAL MODULE FOR ADC112
ADS112U04EVM
Texas Instruments
EVAL BOARD FOR ADS112U04
ADS1131REF
Texas Instruments
EVAL MODULE FOR ADS1131
ADS1146EVM
Texas Instruments
EVAL MODULE FOR ADS1146
ADS1146EVM-PDK
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1146
ADS7863EVM Compare Parts
ADS7863EVM vs ADS9120EVM-PDK
ADS7863EVM vs ADS9110EVM-PDK
ADS7863EVM vs ADS8920BEVM-PDK
ADS7863EVM vs ADS8910BEVM-PDK
ADS7863EVM vs ADS8900BEVM-PDK
ADS7863EVM vs ADS8881EVMV2-PDK
ADS7863EVM vs ADS8881EVM-PDK
ADS7863EVM vs ADS8861EVM-PDK
ADS7863EVM vs ADS8860V2EVM-PDK
ADS7863EVM vs ADS8860EVM-PDK
ADS7863EVM vs ADS8698EVM-PDK
ADS7863EVM vs ADS8688EVM-PDK
ADS7863EVM vs ADS8688AEVM-PDK
ADS7863EVM vs ADS8686SEVM-PDK
ADS7863EVM vs ADS8681EVM-PDK
ADS7863EVM vs ADS8678EVM-PDK
ADS7863EVM vs ADS8668EVM-PDK
ADS7863EVM vs ADS8638EVM-PDK
ADS7863EVM vs ADS8588SEVM-PDK
ADS7863EVM vs ADS8568EVM-PDK
ADS7863EVM vs ADS8558EVM
ADS7863EVM vs ADS8557EVM
ADS7863EVM vs ADS8556EVM
ADS7863EVM vs ADS8555EVM-PDK
ADS7863EVM vs ADS850-EVM
ADS7863EVM vs ADS8509EVM
ADS7863EVM vs ADS8505EVM
ADS7863EVM vs ADS8484EVM
ADS7863EVM vs ADS8482EVM
ADS7863EVM vs ADS8422EVM
ADS7863EVM vs ADS8412EVM
ADS7863EVM vs ADS8411EVM
ADS7863EVM vs ADS8405EVM
ADS7863EVM vs ADS8401EVM
ADS7863EVM vs ADS8383EVM
ADS7863EVM vs ADS8382EVM
ADS7863EVM vs ADS8381EVM
ADS7863EVM vs ADS8380EVM
ADS7863EVM vs ADS8371EVM
ADS7863EVM vs ADS8365M-EVM
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect