☰
ADS1118EVM
ADS1118EVM
Active
Description:  EVAL MODULE FOR ADS1118
Manufacturer:  Texas Instruments
Datasheet:   ADS1118EVM Datasheet
History Price: $118.8
In Stock: 48695
ADS1118EVM Specification
Specification
Part No
ADS1118EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-
Interface
SPI, USB
Sensitivity
-
Voltage - Supply
-
Embedded
No
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
ADS1118
ADS1118EVM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.