Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Texas Instruments ADC3243EVM
ADC3243EVM
Obsolete
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
EVAL MODULE ADC3243
Manufacturer:
Texas Instruments
Datasheet:
ADC3243EVM Datasheet
History Price: $349.83
In Stock: 19620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADC3243EVM Specification
Specification
Part No
ADC3243EVM
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
2
Number of Bits
14
Sampling Rate (Per Second)
80M
Data Interface
LVDS - Serial
Input Range
2Vpp
Power (Typ) @ Conditions
183mW @ 80MSPS
Utilized IC / Part
ADC3243
Supplied Contents
Board(s)
ADC3243EVM PDF Datasheet
ADC3243EVM Datasheet
Click and Download: ADC3243EVM Datasheet
ADC3243EVM Related Parts
ADC07D1520RB/NOPB
Texas Instruments
BOARD REFERENCE ADC
ADC0801S040/DB
NXP Semiconductors
BOARD EVALUATION FOR ADC0801S040
ADC08060EVM
Texas Instruments
EVAL BOARD FOR ADC08060
ADC0808S125/DB
NXP Semiconductors
BOARD EVALUATION FOR ADC0808S125
ADC0808S250/DB
Renesas Electronics
BOARD DEMO FOR ADC0808S250
ADC08100EVM
Texas Instruments
EVAL BOARD FOR ADC08100
ADC081C02XEB
Texas Instruments
BOARD EVALUATION FOR ADC081C02X
ADC081C02XEB/NOPB
Texas Instruments
EVAL BOARD FOR ADC081C021X
ADC08200EVM
Texas Instruments
EVAL BOARD FOR ADC08200
ADC082S101EVAL
Texas Instruments
BOARD EVALUATION FOR ADC082S101
ADC08351EVM
Texas Instruments
EVAL BOARD FOR ADC08351
ADC08B3000RB/NOPB
Texas Instruments
BOARD EVAL FOR ADC08B3000
ADC3243EVM Compare Parts
ADC3243EVM vs ADC5140EVM-PDK
ADC3243EVM vs ADC3683EVM
ADC3243EVM vs ADC3664EVM
ADC3243EVM vs ADC3663EVM
ADC3243EVM vs ADC3662EVM
ADC3243EVM vs ADC3660EVM
ADC3243EVM vs ADC3643EVM
ADC3243EVM vs ADC34J45EVM
ADC3243EVM vs ADC34J44EVM
ADC3243EVM vs ADC34J43EVM
ADC3243EVM vs ADC34J42EVM
ADC3243EVM vs ADC34J25EVM
ADC3243EVM vs ADC34J24EVM
ADC3243EVM vs ADC34J23EVM
ADC3243EVM vs ADC34J22EVM
ADC3243EVM vs ADC3443EVM
ADC3243EVM vs ADC3442EVM
ADC3243EVM vs ADC3424EVM
ADC3243EVM vs ADC3423EVM
ADC3243EVM vs ADC3422EVM
ADC3243EVM vs ADC3421EVM
ADC3243EVM vs ADC32RF82EVM
ADC3243EVM vs ADC32RF80EVM
ADC3243EVM vs ADC32RF54EVM
ADC3243EVM vs ADC32RF45EVM
ADC3243EVM vs ADC32RF44EVM
ADC3243EVM vs ADC32RF42EVM
ADC3243EVM vs ADC32J45EVM
ADC3243EVM vs ADC32J44EVM
ADC3243EVM vs ADC32J43EVM
ADC3243EVM vs ADC32J42EVM
ADC3243EVM vs ADC32J25EVM
ADC3243EVM vs ADC32J24EVM
ADC3243EVM vs ADC32J23EVM
ADC3243EVM vs ADC32J22EVM
ADC3243EVM vs ADC3244EVM
ADC3243EVM vs ADC3242EVM
ADC3243EVM vs ADC3241EVM
ADC3243EVM vs ADC3224EVM
ADC3243EVM vs ADC3223EVM
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend