☰
GS2011M-PGM8
GS2011M-PGM8
Discontinued at Digi-Key
Description:  PRGRAMR GS2011MXX GANG 49PINS
Manufacturer:  Telit Cinterion
History Price: Discontinued at Digi-Key
In Stock: 17440
GS2011M-PGM8 Specification
Specification
Part No
GS2011M-PGM8
Category
Programmers, Emulators, and Debuggers
Manufacturer
Telit Cinterion
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer
For Use With/Related Products
GS2011Mxx
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described