☰
CONCEPT BOARD EHS8
CONCEPT BOARD EHS8
Active
Description:  INDUSTRIAL IOT 3G MOD EVAL CELL
Manufacturer:  Telit Cinterion
History Price: $90.9
In Stock: 12990
CONCEPT BOARD EHS8 Specification
Specification
Part No
CONCEPT BOARD EHS8
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Telit Cinterion
Series
Cinterion?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
Supplied Contents
Arduino Shields
Type
Board(s), Cable(s), Accessories
Customer Reviews
4.95 out of 5.00 stars from 190 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay