☰
882-0033
882-0033
Discontinued at Digi-Key
Description:  KIT ADK OTAFU NO HW
Manufacturer:  Telit Cinterion
Datasheet:   882-0033 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 24160
882-0033 Specification
Specification
Part No
882-0033
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Telit Cinterion
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
-
Supplied Contents
GS2000
Type
Board(s)
882-0033 Related Parts
882-0018
882-0018
Telit Cinterion
KIT AEK AUDIO VLSI1053 W/HW
882-0019
882-0019
Telit Cinterion
KIT AEK 720P H264 OV788 W/HW
882-0026
882-0026
Telit Cinterion
KIT ADK 720P H264 MAX64380 W/HW
882-0027
882-0027
Telit Cinterion
KIT ADK 1080P H264 MAX64380 W/HW
882-0029
882-0029
Telit Cinterion
KIT AEK 720P H264 MAX64380 W/HW
882-0030
882-0030
Telit Cinterion
KIT AEK 1080P H264 MAX64380 W/HW
882-0017
882-0017
Telit Cinterion
KIT AEK SMARTPLUG W/HW
882-0021
882-0021
Telit Cinterion
KIT ADK SMARTPLG W/HW
882-0022
882-0022
Telit Cinterion
KIT ADK AUDIO VLSI1053 W/HW
882-0023
882-0023
Telit Cinterion
KIT ADK VID 720P H264 OV788 W/HW
882-0024
882-0024
Telit Cinterion
KIT AEK VGA H264 OV780 W/HW
882-0025
882-0025
Telit Cinterion
KIT ADK VIDEO VGA OV780 W/HW
882-0033 Compare Parts
  • 882-0033 vs 882-0029
  • 882-0033 vs 882-0027
  • 882-0033 vs 882-0026
  • 882-0033 vs 882-0019
  • 882-0033 vs 882-0018
  • 882-0033 vs 882-0061
  • 882-0033 vs 882-0041
  • 882-0033 vs 882-0040
  • 882-0033 vs 882-0036
  • 882-0033 vs 882-0034
  • 882-0033 vs 882-0032
  • 882-0033 vs 882-0031
  • 882-0033 vs 882-0028
  • 882-0033 vs 882-0025
  • 882-0033 vs 882-0024
  • 882-0033 vs 882-0023
  • 882-0033 vs 882-0022
  • 882-0033 vs 882-0021
  • 882-0033 vs 882-0017
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping