☰
808-0044
808-0044
Discontinued at Digi-Key
Description:  EVAL BOARD FOR GS2100MIE
Manufacturer:  Telit Cinterion
Datasheet:   808-0044 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 44800
808-0044 Specification
Specification
Part No
808-0044
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Telit Cinterion
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
GS2100M
Type
Board(s)
808-0044 PDF Datasheet
808-0044 Related Parts
808-0043
808-0043
Telit Cinterion
EVAL BOARD FOR GS2011MIE
808-0045
808-0045
Telit Cinterion
EVAL BOARD FOR GS2011MIZ
808-0050
808-0050
Telit Cinterion
EVAL BOARD FOR GS2011MIES
808-0051
808-0051
Telit Cinterion
EVAL BOARD FOR GS2100MIP
808-0052
808-0052
Telit Cinterion
ADAPTER BOARD WI-FI PMOD
808-0055
808-0055
Telit Cinterion
EVAL BOARD FOR GS2011MIPS
808-0059
808-0059
Telit Cinterion
RF EVAL DEV KITS IEEE 802.11
808-0061
808-0061
Telit Cinterion
RF EVAL DEV KIT GS2101MIP
808-0063
808-0063
Telit Cinterion
EVAL BOARD FOR GS2101M
808-0068
808-0068
Telit Cinterion
EVAL BOARD FOR GS2101MIE
808-0074
808-0074
Telit Cinterion
GS2200MIZ STARTER KIT
808-0072
808-0072
Telit Cinterion
EVAL BOARD 802.11
808-0044 Compare Parts
  • 808-0044 vs 808-0068
  • 808-0044 vs 808-0063
  • 808-0044 vs 808-0061
  • 808-0044 vs 808-0059
  • 808-0044 vs 808-0055
  • 808-0044 vs 808-0052
  • 808-0044 vs 808-0051
  • 808-0044 vs 808-0050
  • 808-0044 vs 808-0045
  • 808-0044 vs 808-0043
  • 808-0044 vs 808-0075
  • 808-0044 vs 808-0072
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!