☰
ER3-1M
ER3-1M
Obsolete
Description:  EMULATOR EPROM ECONOROM III 1MEG
Manufacturer:  TechTools
Datasheet:   ER3-1M Datasheet
History Price: Obsolete
In Stock: 6930
ER3-1M Specification
Specification
Part No
ER3-1M
Category
Programmers, Emulators, and Debuggers
Manufacturer
TechTools
Series
EconoROM? III
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer
For Use With/Related Products
EPROM
Contents
Board(s)
ER3-1M Compare Parts
  • ER3-1M vs ER3-512
  • ER3-1M vs ER3-4M
  • ER3-1M vs ER3-256
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you