Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ TechNexion PICONYMPHFL
PICONYMPHFL
Active
Embedded MCU, DSP Evaluation Boards
Description:
PICO NYMPH CARRIER BRD FAST ETH
Manufacturer:
TechNexion
Datasheet:
PICONYMPHFL Datasheet
History Price: Active
In Stock: 1865
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PICONYMPHFL Specification
Specification
Part No
PICONYMPHFL
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
TechNexion
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
-
Platform
Nymph
Utilized IC / Part
Edison, PICO
Mounting Type
Socket
Contents
Board(s)
PICONYMPHFL PDF Datasheet
PICONYMPHFL Datasheet
Click and Download: PICONYMPHFL Datasheet
PICONYMPHFL Related Parts
PIC32-EMZ64
Olimex LTD
PIC32MZ2048EFH064 EVAL BRD
PIC32-HMZ144
Olimex LTD
PIC32MZ2048 EVAL BRD
PIC32-MAXI-WEB
Olimex LTD
PIC32MX795F512L EVAL BRD
PIC32-PINGUINO-MICRO
Olimex LTD
PINGUINO PIC32MX440F256H EVAL BD
PIC32-PINGUINO-OTG
Olimex LTD
PINGUINO PIC32MX440F256H-80I/PT
PIC-IO
Olimex LTD
PIC16F628 EVAL BRD
PIC-MT-USB
Olimex LTD
PIC16F877 EVAL BRD
PIC-P18-20MHZ
Olimex LTD
PIC16F628 EVAL BRD
PIC-P26J50
Olimex LTD
PIC18F26J5X EVAL BRD
PIC-P28-20MHZ
Olimex LTD
PIC16F876 EVAL BRD
PIC-P32MX
Olimex LTD
PIC32MX340F512 EVAL BRD
PIC-P40-20MHZ
Olimex LTD
PIC16F877 EVAL BRD
PICONYMPHFL Compare Parts
PICONYMPHFL vs PIC-USB-4550
PICONYMPHFL vs PIC-P40-20MHZ
PICONYMPHFL vs PIC-P32MX
PICONYMPHFL vs PIC-P28-20MHZ
PICONYMPHFL vs PIC-P26J50
PICONYMPHFL vs PIC-P18-20MHZ
PICONYMPHFL vs PIC-MT-USB
PICONYMPHFL vs PIC-IO
PICONYMPHFL vs PIC32-PINGUINO-OTG
PICONYMPHFL vs PIC32-PINGUINO-MICRO
PICONYMPHFL vs PIC32-MAXI-WEB
PICONYMPHFL vs PIC32-HMZ144
PICONYMPHFL vs PIC32-EMZ64
PICONYMPHFL vs PICOPIGL
PICONYMPHFL vs PICOPIFL
PICONYMPHFL vs PICONYMPHGL
PICONYMPHFL vs PICOHOBBITGL
PICONYMPHFL vs PICOHOBBITFL
PICONYMPHFL vs PICODWARFGL
PICONYMPHFL vs PICODWARFFL
PICONYMPHFL vs PIC-LCD3310
PICONYMPHFL vs PIC18F8722 DEVELOPMENT BOARD KIT
PICONYMPHFL vs PIC18F67J10 DEVELOPMENT BOARD KIT
PICONYMPHFL vs PIC18F6722 DEVELOPMENT BOARD KIT
PICONYMPHFL vs PIC18F4520 DEVELOPMENT BOARD KIT
PICONYMPHFL vs PIC18F452 DEVELOPMENT KIT
PICONYMPHFL vs PIC18F452 DEVELOPMENT BOARD KIT
PICONYMPHFL vs PIC16F877A DEVELOPMENT BOARD KIT
PICONYMPHFL vs PIC12F683 DEVELOPMENT BOARD KIT
PICONYMPHFL vs PIC12F675 DEVELOPMENT BOARD KIT
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods