☰
IJBEB2
IJBEB2
Obsolete
Description:  IJB EVAL BOARD 2/PARALLEL
Manufacturer:  TDK-Lambda
Datasheet:   IJBEB2 Datasheet
History Price: Obsolete
In Stock: 48700
IJBEB2 Specification
Specification
Part No
IJBEB2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
TDK-Lambda
Series
iJB
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
0.6V ~ 2V
Voltage - Input
110A
Regulator Topology
8V ~ 14V
Frequency - Switching
Buck
Board Type
-
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s), Cable(s)
Power - Output
iJB12060A007V-001-R
IJBEB2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.