☰
IJB60A-003-EVKIT-S1
IJB60A-003-EVKIT-S1
Obsolete
Description:  IJB EVAL BOARD (SINGLE)
Manufacturer:  TDK-Lambda
History Price: $255
In Stock: 18420
IJB60A-003-EVKIT-S1 Specification
Specification
Part No
IJB60A-003-EVKIT-S1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
TDK-Lambda
Series
iJB
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC Converter
Outputs and Type
-
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Topology
-
Frequency - Switching
-
Board Type
-
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
iJB
IJB60A-003-EVKIT-S1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase