☰
IJA35A-001-EVKIT-S1
IJA35A-001-EVKIT-S1
Obsolete
Description:  EVAL BOARD FOR IJA 35A
Manufacturer:  TDK-Lambda
History Price: $275
In Stock: 27560
IJA35A-001-EVKIT-S1 Specification
Specification
Part No
IJA35A-001-EVKIT-S1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
TDK-Lambda
Series
iJA
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC Converter
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
0.6V ~ 3.3V
Voltage - Input
35A
Regulator Topology
8V ~ 14V
Frequency - Switching
-
Board Type
-
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s), Cable(s)
Power - Output
iJA12035
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping