Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ TDK-Lambda I7X-C01-EVK-S0
I7X-C01-EVK-S0
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR RGB, RGC
Manufacturer:
TDK-Lambda
Datasheet:
I7X-C01-EVK-S0 Datasheet
History Price: $130.9
In Stock: 21110
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
I7X-C01-EVK-S0 Specification
Specification
Part No
I7X-C01-EVK-S0
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
TDK-Lambda
Series
i7x
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/AC Converter
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Topology
-
Frequency - Switching
-
Board Type
-
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
RGB, RGC
I7X-C01-EVK-S0 PDF Datasheet
I7X-C01-EVK-S0 Datasheet
Click and Download: I7X-C01-EVK-S0 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.