Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ TDK-Lambda I7A60A-C01-EVK-S1
I7A60A-C01-EVK-S1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR I7A12060A008V
Manufacturer:
TDK-Lambda
Datasheet:
I7A60A-C01-EVK-S1 Datasheet
History Price: $152.32
In Stock: 3030
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
I7A60A-C01-EVK-S1 Specification
Specification
Part No
I7A60A-C01-EVK-S1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
TDK-Lambda
Series
i7A
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
400 W
Current - Output
1V ~ 8V
Voltage - Input
60A
Regulator Topology
9V ~ 18V
Frequency - Switching
Buck
Board Type
-
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
i7A12060A008V-001-R
I7A60A-C01-EVK-S1 PDF Datasheet
I7A60A-C01-EVK-S1 Datasheet
Click and Download: I7A60A-C01-EVK-S1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!