Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ TDK-Lambda I3A5A8A-001-EVK-D2PP
I3A5A8A-001-EVK-D2PP
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
I3A EVAL BOARD (DUAL)
Manufacturer:
TDK-Lambda
Datasheet:
I3A5A8A-001-EVK-D2PP Datasheet
History Price: $243.71
In Stock: 9245
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
I3A5A8A-001-EVK-D2PP Specification
Specification
Part No
I3A5A8A-001-EVK-D2PP
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
TDK-Lambda
Series
i3A
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
100 W
Current - Output
3.3V ~ 30V
Voltage - Input
4.5A, 8A
Regulator Topology
9V ~ 53V
Frequency - Switching
Buck
Board Type
450kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
I3A4W005A150V, I3A4W008A033V
I3A5A8A-001-EVK-D2PP PDF Datasheet
I3A5A8A-001-EVK-D2PP Datasheet
Click and Download: I3A5A8A-001-EVK-D2PP Datasheet
Customer Reviews
4.95 out of 5.00 stars from 157 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top