Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ TDK InvenSense MPU-9250 CA-SDK
MPU-9250 CA-SDK
Obsolete
Sensor Evaluation Boards
Description:
KIT DEV MPU-9250 9-AXIS
Manufacturer:
TDK InvenSense
Datasheet:
MPU-9250 CA-SDK Datasheet
History Price: Obsolete
In Stock: 32300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPU-9250 CA-SDK Specification
Specification
Part No
MPU-9250 CA-SDK
Category
Sensor Evaluation Boards
Manufacturer
TDK InvenSense
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Sensing Range
-
Interface
I2C, Serial, SPI
Sensitivity
-
Voltage - Supply
3V ~ 3.7V
Embedded
Yes, MCU, 16-Bit
Supplied Contents
Board(s)
Utilized IC / Part
MPU-9250
MPU-9250 CA-SDK PDF Datasheet
MPU-9250 CA-SDK Datasheet
Click and Download: MPU-9250 CA-SDK Datasheet
MPU-9250 CA-SDK Compare Parts
MPU-9250 CA-SDK vs MPU-6050EVB
MPU-9250 CA-SDK vs MPU-6000EVB
MPU-9250 CA-SDK vs MPU-3300EVB
Customer Reviews
4.95 out of 5.00 stars from 79 customer reviews from all over the world
Ramón Soto
Spain
2026-03-17 05:39
Falta try But seems they are well.
James Smith
United Kingdom
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you