MPU-9150EVB
MPU-9150EVB
Obsolete
Description:  BOARD EVAL FOR MPU-9150
Manufacturer:  TDK InvenSense
Datasheet:   MPU-9150EVB Datasheet
History Price: Obsolete
In Stock: 1200
MPU-9150EVB Specification
Specification
Part No
MPU-9150EVB
Category
Sensor Evaluation Boards
Manufacturer
TDK InvenSense
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, Magnetometer, 3 Axis
Sensing Range
?g, 4g, 8g, 16g, ?50?sec, ?00?sec, ?000?sec, ?000?sec, ?200?T
Interface
I2C
Sensitivity
-
Voltage - Supply
2.375V ~ 3.465V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MPU-9150
MPU-9150EVB PDF Datasheet
MPU-9150EVB Compare Parts
  • MPU-9150EVB vs MPU-6050EVB
  • MPU-9150EVB vs MPU-6000EVB
  • MPU-9150EVB vs MPU-3300EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you