MPU-3300EVB
MPU-3300EVB
Not For New Designs
Description:  BOARD EVAL FOR MPU-3300
Manufacturer:  TDK InvenSense
Datasheet:   MPU-3300EVB Datasheet
History Price: $107.31
In Stock: 7900
MPU-3300EVB Specification
Specification
Part No
MPU-3300EVB
Category
Sensor Evaluation Boards
Manufacturer
TDK InvenSense
Series
-
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Gyroscope, 3 Axis
Sensing Range
?25?sec, ?50?sec
Interface
I2C, Serial, SPI
Sensitivity
145.6LSB/(?s), 72.8LSB/(?s)
Voltage - Supply
2.375V ~ 3.46V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MPU-3300
MPU-3300EVB PDF Datasheet
MPU-3300EVB Compare Parts
  • MPU-3300EVB vs MPU-9150EVB
  • MPU-3300EVB vs MPU-6050EVB
  • MPU-3300EVB vs MPU-6000EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.