DK-CH101
DK-CH101
Active
Description:  CH101 CHIRP DEVELOPMENT KIT
Manufacturer:  TDK InvenSense
Datasheet:   DK-CH101 Datasheet
History Price: $198.75
In Stock: 30300
DK-CH101 Specification
Specification
Part No
DK-CH101
Category
Sensor Evaluation Boards
Manufacturer
TDK InvenSense
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Ultrasonic Range Finder
Sensing Range
4cm ~ 120cm
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
CH-101
DK-CH101 PDF Datasheet
DK-CH101 Related Parts
DK-10100
DK-10100
TDK InvenSense
ICP-10100 DEVELOPMENT KIT BOARD
DK-10111
DK-10111
TDK InvenSense
DEVELOPMENT KIT FOR ICP-10111
DK-10125
DK-10125
TDK InvenSense
ICP-10125 DEVELOPMENT BOARD
DK-20380HT
DK-20380HT
TDK InvenSense
DEV KIT FOR IAM-20380HT
DK-20602
DK-20602
TDK InvenSense
DEVELOPMENT BOARD FOR ICM-20602
DK-20648
DK-20648
TDK InvenSense
DEVELOPMENT BOARD FOR ICM-20648
DK-20680A
DK-20680A
TDK InvenSense
EVAL BOARD FOR IAM-20680
DK-20680HP
DK-20680HP
TDK InvenSense
IAM-20680HP EVAL BOARD
DK-20680HT
DK-20680HT
TDK InvenSense
DEVELOPMENT BOARD FOR IAM-20680H
DK-20789
DK-20789
TDK InvenSense
DEVELOPMENT BOARD FOR ICM-20789
DK-20948
DK-20948
TDK InvenSense
DEVELOPMENT BOARD FOR ICM-20948
DK-42605
DK-42605
TDK InvenSense
DEVELOPMENT KIT FOR ICM-42605
DK-CH101 Compare Parts
  • DK-CH101 vs DK-42688-P
  • DK-CH101 vs DK-42670-P
  • DK-CH101 vs DK-42652
  • DK-CH101 vs DK-42605
  • DK-CH101 vs DK-20948
  • DK-CH101 vs DK-20789
  • DK-CH101 vs DK-20680HT
  • DK-CH101 vs DK-20680HP
  • DK-CH101 vs DK-20680A
  • DK-CH101 vs DK-20648
  • DK-CH101 vs DK-20602
  • DK-CH101 vs DK-20380HT
  • DK-CH101 vs DK-10125
  • DK-CH101 vs DK-10111
  • DK-CH101 vs DK-10100
  • DK-CH101 vs DK-X0201
  • DK-CH101 vs DK-UNIVERSAL-I
  • DK-CH101 vs DK-46234
  • DK-CH101 vs DK-46230
  • DK-CH101 vs DK-42352
  • DK-CH101 vs DK-42351
  • DK-CH101 vs DK-40609-D
  • DK-CH101 vs DK-20689
  • DK-CH101 vs DK-20100
  • DK-CH101 vs DK-10110
  • DK-CH101 vs DK-10101
  • DK-CH101 vs DK TSL25722 EVM
  • DK-CH101 vs DK-57VTS-LPC3250
  • DK-CH101 vs DK-57VTS-LPC2478
  • DK-CH101 vs DK-57VTS-LPC1788
  • DK-CH101 vs DK-57TS-LPC3250
  • DK-CH101 vs DK-57TS-LPC2478
  • DK-CH101 vs DK-43WQT-RX63N
  • DK-CH101 vs DK-35TS-LPC2478
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.