☰
SN173
SN173
Active
Description:  DEV BOARD FOR SM220UF1
Manufacturer:  Synapse Wireless
Datasheet:   SN173 Datasheet
History Price: Active
In Stock: 44250
SN173 Specification
Specification
Part No
SN173
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Synapse Wireless
Series
SNAP?, RF Engine?, Extended Range
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver, 802.15.4
For Use With/Related Products
2.4GHz
Supplied Contents
SM220
Type
Board(s)
SN173 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!