☰
EK03-SP-C
EK03-SP-C
Obsolete
Description:  EVAL BOARD SP SERIES W/SP110/210
Manufacturer:  Superior Sensor
Datasheet:   EK03-SP-C Datasheet
History Price: Obsolete
In Stock: 25935
EK03-SP-C Specification
Specification
Part No
EK03-SP-C
Category
Sensor Evaluation Boards
Manufacturer
Superior Sensor
Series
SP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Pressure
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
2.8V ~ 3.5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
SP
EK03-SP-C Related Parts
EK01-CP-I2C
EK01-CP-I2C
Superior Sensor
EVAL BOARD FOR CP201 I2C
EK01-CP-SPI
EK01-CP-SPI
Superior Sensor
EVAL BOARD FOR CP201 SPI
EK03-HV-C
EK03-HV-C
Superior Sensor
EVAL BOARD HV SERIES W/HV120/110
EK03-HV-S
EK03-HV-S
Superior Sensor
EVAL BOARD HV SERIES W/HV120/110
EK03-SP-I2C
EK03-SP-I2C
Superior Sensor
EVAL BOARD I2C W/3SP SENSOR
EK03-SP-S
EK03-SP-S
Superior Sensor
EVAL BOARD SP SERIES W/SP110/210
EK03-SP-SPI
EK03-SP-SPI
Superior Sensor
EVAL BOARD SPI W/3SP SENSOR
EK04-HV-I2C
EK04-HV-I2C
Superior Sensor
EVAL BOARD I2C W/4HV SENSOR
EK04-HV-SPI
EK04-HV-SPI
Superior Sensor
EVAL BOARD SPI W/4HV SENSOR
EK07-VN
EK07-VN
Superior Sensor
VN SERIES EVAL KIT
EK03-SP-C Compare Parts
  • EK03-SP-C vs EK04-HV-SPI
  • EK03-SP-C vs EK04-HV-I2C
  • EK03-SP-C vs EK03-SP-SPI
  • EK03-SP-C vs EK03-SP-S
  • EK03-SP-C vs EK03-SP-I2C
  • EK03-SP-C vs EK03-HV-S
  • EK03-SP-C vs EK03-HV-C
  • EK03-SP-C vs EK01-CP-SPI
  • EK03-SP-C vs EK01-CP-I2C
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.