☰
EB01-I2C
EB01-I2C
Active
Description:  EVAL BOARD I2C (CP HV ND SP)
Manufacturer:  Superior Sensor
Datasheet:   EB01-I2C Datasheet
History Price: $50.5
In Stock: 38480
EB01-I2C Specification
Specification
Part No
EB01-I2C
Category
Sensor Evaluation Boards
Manufacturer
Superior Sensor
Series
CP, HV, ND, SP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Pressure
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
2.8V ~ 3.5V
Embedded
No
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
CP, HV, ND, SP
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.