☰
CN0022
CN0022
Active
Description:  HM-10 MASTER SLAVE MODULE
Manufacturer:  SunFounder
Datasheet:   CN0022 Datasheet
History Price: $31.49
In Stock: 28110
CN0022 Specification
Specification
Part No
CN0022
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
SunFounder
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Connectivity
Function
Adapter Board
Embedded
No
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.